Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 80 |
---|---|
Dimensions LxWxH (in) | 0.35 x 0.35 x 0.18 |
Dimensions LxWxH (mm) | 9 x 9 x 4.5 |
Driving Circuit | No |
Height (mm) | 4.5 |
Input Type | Vo-p |
Length (mm) | 9 |
Mounting Style | Through Hole |
Operating Temp MAX (°C) | 70 |
Operating Temp MIN (°C) | -30 |
Rated Voltage | 3 |
Shape | Round |
Sound Pressure (dB) | 85 |
Technology | Magnetic |
Washable | No |
Wave Solderable | Yes |
Width (mm) | 9 |
Buzzer 9Mm Round 4.5Mm Deep M 2.73Khz 3V Through |Cui CST-931AP | Newark Electronics |
Where can I find additional details, specifications and documents for a CST-931AP?
Additional datasheets, footprints and schematics for CST-931AP are listed on our Part Details page. You can also find images and similar parts to CST-931AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST-931AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST-931AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST-931AP fall under?
The CST-931AP is listed under audio > buzzers > audio-transducers > cst-931ap.
Can I view similar or alternative parts?
You can view similar parts to CST-931AP when available in the cst-931ap range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST-931AP you can contact the distributor directly for product support, shipping queries etc.
Is the CST-931AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CST-931AP have stock available?
Authorised distributors including CUI Devices, Future Electronics, RS and Newark Electronics have stock available or on a lead time for CST-931AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST-931AP often in real-time on the comparison pages.
What if I can't find stock of CST-931AP?
You can fill out our help required form which you can use to request a quote for CST-931AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.