Status: | Unknown |
---|---|
Series: | CST25 Series |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
DC Resistance | 0.5ohm |
Inductance | 4.7mH |
ET Constant | 175Vµs |
Primary Current | 25A |
Transformer Mounting | Through Hole |
Product Range | CST25 Series |
Current Transformer, 1:50, 25A, Th | Newark Electronics |
CST Series 4.7 mH 0.5 Ohm DCR 500 mA 1:50 Through Hole Current Sense Transformer | Future Electronics |
Current Transformer Encapsulated PCB 1 to 50 50KHz - 500KHz | Triad Magnetics CST25-0050 | RS Americas |
CURRENT TRANSFORMER, 1: 50, 25A, TH | Farnell |
Where can I find additional details, specifications and documents for a CST25-0050?
Additional datasheets, footprints and schematics for CST25-0050 are listed on our Part Details page. You can also find images and similar parts to CST25-0050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST25-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST25-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST25-0050 fall under?
The CST25-0050 is listed under Triad Magnetics Parts.
Can I view similar or alternative parts?
You can view similar parts to CST25-0050 when available in the Triad Magnetics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST25-0050 you can contact the distributor directly for product support, shipping queries etc.
Is the CST25-0050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CST25-0050 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CST25-0050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST25-0050 often in real-time on the comparison pages.
What if I can't find stock of CST25-0050?
You can fill out our help required form which you can use to request a quote for CST25-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.