Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Highly Pressure Sensitive Adhesive Seal |
---|---|
Tape Type | Copper |
Conductivity | Conductive |
Roll Length - Imperial | 36yard |
Roll Length - Metric | 32.92m |
Tape Width - Imperial | 2" |
Tape Width - Metric | 50.8mm |
RoHS Compliant | Yes |
Tape, Shielding, Copper, 0.003 In., 2.0 In., 36 Yds. | Alpha Wire CST20 NC087 | RS Americas |
Where can I find additional details, specifications and documents for a CST20 NC087?
Additional datasheets, footprints and schematics for CST20 NC087 are listed on our Part Details page. You can also find images and similar parts to CST20 NC087 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST20 NC087 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST20 NC087 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST20 NC087 fall under?
The CST20 NC087 is listed under Tools & Production Supplies > Tapes.
Can I view similar or alternative parts?
You can view similar parts to CST20 NC087 when available in the Tapes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST20 NC087 you can contact the distributor directly for product support, shipping queries etc.
Is the CST20 NC087 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CST20 NC087 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CST20 NC087.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST20 NC087 often in real-time on the comparison pages.
What if I can't find stock of CST20 NC087?
You can fill out our help required form which you can use to request a quote for CST20 NC087 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.