Status: | Unknown |
---|---|
Series: | CST Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
2,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
4,000
in stock
|
Buy Now | |
element14
from US$0.34
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
56,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now |
Resistance | 0.002ohm |
---|---|
Product Range | CST Series |
Resistor Case Style | 0612 [1632 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Current Sense |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 0R002, 1%, 1W, 0612, Metal Strip Rohs Compliant: Yes |Bourns CST0612-FC-R002E | Newark Electronics |
RES, 0R002, 1%, 1W, 0612, METAL STRIP | element14 |
.002 OHM 1W 1% 200PPM | TTI Europe |
SMD Current Sense Resistor, 2 Milliohm, � 1%, 1 W, 0612 [1632 Metric], Metal Strip | Avnet Abacus |
SMD Current Sense Resistor, 2 Milliohm, ± 1%, 1 W, 0612 [1632 Metric], Metal Strip | Avnet America |
Resistors, Current Sense, .002ohms 1W 1% 0612 4TERM RES | Bourns CST0612-FC-R002E | RS Americas |
Where can I find additional details, specifications and documents for a CST0612-FC-R002E?
Additional datasheets, footprints and schematics for CST0612-FC-R002E are listed on our Part Details page. You can also find images and similar parts to CST0612-FC-R002E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST0612-FC-R002E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST0612-FC-R002E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST0612-FC-R002E fall under?
The CST0612-FC-R002E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CST0612-FC-R002E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST0612-FC-R002E you can contact the distributor directly for product support, shipping queries etc.
Is the CST0612-FC-R002E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CST0612-FC-R002E have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for CST0612-FC-R002E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST0612-FC-R002E often in real-time on the comparison pages.
What if I can't find stock of CST0612-FC-R002E?
You can fill out our help required form which you can use to request a quote for CST0612-FC-R002E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.