Status: | Unknown |
---|---|
Series: | CST Series |
RoHS: | Unknown |
Resistance | 0.0015ohm |
---|---|
Product Range | CST Series |
Resistor Case Style | 0612 [1632 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Current Sense |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Resistor, Current Sense, 0R0015, 0612 | Newark Electronics |
SMD Current Sense Resistor, 1.5 Milliohm, ± 1%, 1 W, 0612 [1632 Metric], Metal Strip | Avnet America |
Resistors, Current Sense, SMD .0015ohms 1W 1% 0612 4TERM RES | Bourns CST0612-FC-R0015E | RS Americas |
CURRENT SENSE RES, 1500 µOHM, 1%, 1 W | element14 |
Where can I find additional details, specifications and documents for a CST0612-FC-R0015E?
Additional datasheets, footprints and schematics for CST0612-FC-R0015E are listed on our Part Details page. You can also find images and similar parts to CST0612-FC-R0015E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST0612-FC-R0015E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST0612-FC-R0015E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST0612-FC-R0015E fall under?
The CST0612-FC-R0015E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CST0612-FC-R0015E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST0612-FC-R0015E you can contact the distributor directly for product support, shipping queries etc.
Is the CST0612-FC-R0015E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CST0612-FC-R0015E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CST0612-FC-R0015E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST0612-FC-R0015E often in real-time on the comparison pages.
What if I can't find stock of CST0612-FC-R0015E?
You can fill out our help required form which you can use to request a quote for CST0612-FC-R0015E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.