Status: | Unknown |
---|---|
Series: | CST Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
8,000
in stock
|
Buy Now | |
element14
from US$0.34
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
8,000
in stock
|
Buy Now | |
Farnell
from US$0.34
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 500µohm |
---|---|
Product Range | CST Series |
Resistor Case Style | 0612 [1632 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Current Sense |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 500, 1%, 1W, 0612, Metal Strip Rohs Compliant: Yes |Bourns CST0612-FC-R0005-E | Newark Electronics |
RES, 500, 1%, 1W, 0612, METAL STRIP | element14 |
.0005 OHM 1W 1% 200PPM | TTI Europe |
CST0612 Resistor R0005 1W 1% 0612 4TERM | RS |
SMD Current Sense Resistor, 0.5 Milliohm, ± 1%, 1 W, 0612 [1632 Metric], Metal Strip | Avnet America |
Resistors, Current Sense, SMD .0005ohms 1W 1% 0612 4TERM RES | Bourns CST0612-FC-R0005-E | RS Americas |
SMD Current Sense Resistor, 0.5 Milliohm, � 1%, 1 W, 0612 [1632 Metric], Metal Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a CST0612-FC-R0005-E?
Additional datasheets, footprints and schematics for CST0612-FC-R0005-E are listed on our Part Details page. You can also find images and similar parts to CST0612-FC-R0005-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST0612-FC-R0005-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST0612-FC-R0005-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST0612-FC-R0005-E fall under?
The CST0612-FC-R0005-E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CST0612-FC-R0005-E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST0612-FC-R0005-E you can contact the distributor directly for product support, shipping queries etc.
Is the CST0612-FC-R0005-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CST0612-FC-R0005-E have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and RS have stock available or on a lead time for CST0612-FC-R0005-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST0612-FC-R0005-E often in real-time on the comparison pages.
What if I can't find stock of CST0612-FC-R0005-E?
You can fill out our help required form which you can use to request a quote for CST0612-FC-R0005-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.