Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 1000 |
---|---|
DC Resistance | 46ohm |
Inductance | - |
ET Constant | - |
Primary Current | 25A |
Transformer Mounting | Through Hole |
Product Range | - |
Current Sense Transformer, 1000:1, 25A | Newark Electronics |
CST Series 40 Ohm DCR 25A 1000:1 Through Hole 50/60 Hz Current Sense Transformer | Future Electronics |
Current Transformer Config Encapsulated 1 Freq 50/60Hz Pri 25A PCB UL 30g | Triad Magnetics CST-1025 | RS Americas |
CURRENT SENSE TRANSFORMER, 1000:1, 25A | element14 |
CURRENT SENSE TRANSFORMER, 1000: 1, 25A | Farnell |
Where can I find additional details, specifications and documents for a CST-1025?
Additional datasheets, footprints and schematics for CST-1025 are listed on our Part Details page. You can also find images and similar parts to CST-1025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST-1025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST-1025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST-1025 fall under?
The CST-1025 is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CST-1025 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST-1025 you can contact the distributor directly for product support, shipping queries etc.
Is the CST-1025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CST-1025 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CST-1025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST-1025 often in real-time on the comparison pages.
What if I can't find stock of CST-1025?
You can fill out our help required form which you can use to request a quote for CST-1025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.