Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Turns Ratio | 1CT |
---|---|
Primary Current | 15A |
Transformer Mounting | Through Hole |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Input Current | 15A |
RoHS Compliant | Yes |
Current Transformer | Newark Electronics |
CST Series 40 Ohm DCR 15A 1000:1 Through Hole 50/60 Hz Current Sense Transformer | Future Electronics |
Current Transformer Config Encapsulated 1 Freq 50/60Hz Pri 15A Thru-Hole | Triad Magnetics CST-1015 | RS Americas |
Where can I find additional details, specifications and documents for a CST-1015?
Additional datasheets, footprints and schematics for CST-1015 are listed on our Part Details page. You can also find images and similar parts to CST-1015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST-1015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST-1015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST-1015 fall under?
The CST-1015 is listed under Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CST-1015 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST-1015 you can contact the distributor directly for product support, shipping queries etc.
Is the CST-1015 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CST-1015 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for CST-1015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST-1015 often in real-time on the comparison pages.
What if I can't find stock of CST-1015?
You can fill out our help required form which you can use to request a quote for CST-1015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.