Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
TRANSFORMER, 1000 | 1, 10A, 40OHM |
---|---|
Turns Ratio | 1000 |
Primary Current | 10A |
Transformer Mounting | Through Hole |
DC Resistance Max | 40ohm |
Frequency Max | 60Hz |
Weight | 20g |
RoHS Compliant | Yes |
Transformer, 1000:1, 10A, 40Ohm | Newark Electronics |
CST Series 40 Ohm DCR 10A 1000:1 Through Hole 50/60 Hz Current Sense Transformer | Future Electronics |
Current Transformer Config Encapsulated 1 Freq 50/60Hz Pri 10A Thru-Hole | Triad Magnetics CST-1010 | RS Americas |
Where can I find additional details, specifications and documents for a CST-1010?
Additional datasheets, footprints and schematics for CST-1010 are listed on our Part Details page. You can also find images and similar parts to CST-1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CST-1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CST-1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CST-1010 fall under?
The CST-1010 is listed under Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CST-1010 when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CST-1010 you can contact the distributor directly for product support, shipping queries etc.
Is the CST-1010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CST-1010 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for CST-1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CST-1010 often in real-time on the comparison pages.
What if I can't find stock of CST-1010?
You can fill out our help required form which you can use to request a quote for CST-1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.