Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Boot Type | Protective Boot |
---|---|
Protective Boot Material | Rubber |
For Use With | CS75 Series Portable Plastic Enclosures |
External Height - Metric | 38.6mm |
External Width - Metric | 15.5mm |
External Depth - Metric | 78.6mm |
Protective Boot Colour | Yellow |
Product Range | - |
Accessory Type | Silicone Cover |
Silicone Cover, 38.6Mm, Size 1 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSSC75-CL-Y?
Additional datasheets, footprints and schematics for CSSC75-CL-Y are listed on our Part Details page. You can also find images and similar parts to CSSC75-CL-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSSC75-CL-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSSC75-CL-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSSC75-CL-Y fall under?
The CSSC75-CL-Y is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to CSSC75-CL-Y when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSSC75-CL-Y you can contact the distributor directly for product support, shipping queries etc.
Is the CSSC75-CL-Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSSC75-CL-Y have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CSSC75-CL-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSSC75-CL-Y often in real-time on the comparison pages.
What if I can't find stock of CSSC75-CL-Y?
You can fill out our help required form which you can use to request a quote for CSSC75-CL-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.