Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 2.6 x 2.6 x 1.14 |
Dimensions LxWxH (mm) | 66 x 66 x 29 |
Frame Shape | Square |
Height (mm) | 29 |
Impedance (Ohms) | 8 |
Length (mm) | 66 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 4 |
Mounting Style | Solder Pads |
Nominal Input (W) | 3 |
Resonance Freq. (Hz) | 200 |
S.P. Level (dB) | 101 (1 W / 0.1 m) |
Width (mm) | 66 |
Where can I find additional details, specifications and documents for a CSS-66668N?
Additional datasheets, footprints and schematics for CSS-66668N are listed on our Part Details page. You can also find images and similar parts to CSS-66668N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSS-66668N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSS-66668N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSS-66668N fall under?
The CSS-66668N is listed under audio > speakers > standard-(41-mm~205-mm) > css-66668n.
Can I view similar or alternative parts?
You can view similar parts to CSS-66668N when available in the css-66668n range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSS-66668N you can contact the distributor directly for product support, shipping queries etc.
Is the CSS-66668N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSS-66668N have stock available?
Authorised distributors including Future Electronics and CUI Devices have stock available or on a lead time for CSS-66668N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSS-66668N often in real-time on the comparison pages.
What if I can't find stock of CSS-66668N?
You can fill out our help required form which you can use to request a quote for CSS-66668N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.