Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Panel Type | Side Panel |
---|---|
Rack U Height | 40U |
Panel Material | Steel |
Body Color | Beige |
For Use With | 23.63" Deep Rack Frames |
External Height - Metric | 69.9mm |
External Width - Metric | 20mm |
External Height - Imperial | 2.75" |
RoHS Compliant | Yes |
Side Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a CSP7023CG1?
Additional datasheets, footprints and schematics for CSP7023CG1 are listed on our Part Details page. You can also find images and similar parts to CSP7023CG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSP7023CG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSP7023CG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSP7023CG1 fall under?
The CSP7023CG1 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to CSP7023CG1 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSP7023CG1 you can contact the distributor directly for product support, shipping queries etc.
Is the CSP7023CG1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSP7023CG1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CSP7023CG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSP7023CG1 often in real-time on the comparison pages.
What if I can't find stock of CSP7023CG1?
You can fill out our help required form which you can use to request a quote for CSP7023CG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.