Status: | Unknown |
---|---|
Series: | CSME Series |
RoHS: | Compliant |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 3PST-NO |
Product Range | CSME Series |
Relay Mounting | DIN Rail |
Contact Current | 6A |
Relay Terminals | Screw |
Contact Voltage AC Nom | 230V |
IP Rating | IP20, IP40 |
RoHS Compliant | Yes |
Safety Relay | RS Americas |
Relay, Safety, 3Pst-No, 230Vac, 6A | Newark Electronics |
Safety Relays 95ASE1270 Safety Relay EDM Box | Sager |
Where can I find additional details, specifications and documents for a CSME-03VU24-Y14?
Additional datasheets, footprints and schematics for CSME-03VU24-Y14 are listed on our Part Details page. You can also find images and similar parts to CSME-03VU24-Y14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSME-03VU24-Y14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSME-03VU24-Y14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSME-03VU24-Y14 fall under?
The CSME-03VU24-Y14 is listed under Switches & Relays > Relays > Safety Relays.
Can I view similar or alternative parts?
You can view similar parts to CSME-03VU24-Y14 when available in the Safety Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSME-03VU24-Y14 you can contact the distributor directly for product support, shipping queries etc.
Is the CSME-03VU24-Y14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSME-03VU24-Y14 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for CSME-03VU24-Y14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSME-03VU24-Y14 often in real-time on the comparison pages.
What if I can't find stock of CSME-03VU24-Y14?
You can fill out our help required form which you can use to request a quote for CSME-03VU24-Y14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.