CSJ-38-70010 Relays by TE Connectivity

RELAY, VOLTAGE SENSING, DPDT, 150VAC

Status: Unknown
Series: CSJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$132.32

Distributor Stock
Logo for RS
RS
from US$132.32
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$333.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range CSJ Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Quick Connect
Contact Voltage VAC 120VAC
Relay Terminals Quick Connect
Contact Voltage VDC 28VDC
RoHS Compliant No

Alternative Descriptions

Sensor | RS
Voltage Sensing Relay, 150V AC, DPDT 10A 28V - 1-1393138-2 | Carlton-Bates
Relay, Voltage Sensing, Dpdt, 150Vac | Newark Electronics
TYCO P&B SOLID STATE VOLTAGE S.Discontinued | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSJ-38-70010?

Additional datasheets, footprints and schematics for CSJ-38-70010 are listed on our Part Details page. You can also find images and similar parts to CSJ-38-70010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSJ-38-70010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSJ-38-70010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSJ-38-70010 fall under?

The CSJ-38-70010 is listed under Switches & Relays > Relays > Voltage Monitoring Relays.

Can I view similar or alternative parts?

You can view similar parts to CSJ-38-70010 when available in the Voltage Monitoring Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSJ-38-70010 you can contact the distributor directly for product support, shipping queries etc.

Is the CSJ-38-70010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSJ-38-70010 have stock available?

Authorised distributors including RS, Carlton-Bates, Newark Electronics and Relay Specialties have stock available or on a lead time for CSJ-38-70010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSJ-38-70010 often in real-time on the comparison pages.

What if I can't find stock of CSJ-38-70010?

You can fill out our help required form which you can use to request a quote for CSJ-38-70010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay