Status: | Unknown |
---|---|
Series: | CSH Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$173.03
|
No stock
|
Buy Now | |
RS Americas
from US$0.91
|
1,356
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
40
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$452.20
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
element14
from US$320.90
|
-
|
Buy Now | |
Sager
from US$0.55
|
-
|
Buy Now |
Mount Fixing Type | Connector Ring |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 53.8mm |
Width | 15.7mm |
Height | 12.7mm |
Product Range | CSH Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Length 53.8mm, Width 0.62in, Ht 0.5in, Black, Nylon 6.6 | Panduit CSH-D20 | RS Americas |
Cable Tie Mount, Cable BL Spacer, | Heilind Electronics |
Cable Tie Mount/Spacer | Newark Electronics |
Cable Accessories Cable Spacer Nylon 6/6 Black | Avnet America |
Cable Tie Mounts Cable Tie Mount Cable Spacer BL | Sager |
CABLE TIE MOUNT, 15.7MM, NYLON 6.6, BLK | Farnell |
Where can I find additional details, specifications and documents for a CSH-D20?
Additional datasheets, footprints and schematics for CSH-D20 are listed on our Part Details page. You can also find images and similar parts to CSH-D20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSH-D20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSH-D20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSH-D20 fall under?
The CSH-D20 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to CSH-D20 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSH-D20 you can contact the distributor directly for product support, shipping queries etc.
Is the CSH-D20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSH-D20 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for CSH-D20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSH-D20 often in real-time on the comparison pages.
What if I can't find stock of CSH-D20?
You can fill out our help required form which you can use to request a quote for CSH-D20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.