Status: | Unknown |
---|---|
Series: | CSEC202 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | CSEC202 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Connector, Rcpt, 50Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, RCPT, 50POS, 2ROW, 1.27MM | element14 |
Where can I find additional details, specifications and documents for a CSEC202-2502A001C1AC?
Additional datasheets, footprints and schematics for CSEC202-2502A001C1AC are listed on our Part Details page. You can also find images and similar parts to CSEC202-2502A001C1AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSEC202-2502A001C1AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSEC202-2502A001C1AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSEC202-2502A001C1AC fall under?
The CSEC202-2502A001C1AC is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CSEC202-2502A001C1AC when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSEC202-2502A001C1AC you can contact the distributor directly for product support, shipping queries etc.
Is the CSEC202-2502A001C1AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSEC202-2502A001C1AC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CSEC202-2502A001C1AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSEC202-2502A001C1AC often in real-time on the comparison pages.
What if I can't find stock of CSEC202-2502A001C1AC?
You can fill out our help required form which you can use to request a quote for CSEC202-2502A001C1AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.