Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Turns Ratio | 1 |
---|---|
DC Resistance | 60ohm |
ET Constant | 30000Vµs |
Transformer Mounting | Through Hole |
DC Resistance Max | 5500mohm |
Frequency Max | 400Hz |
RoHS Compliant | Yes |
Current Sense Transformer | Newark Electronics |
CSE Series 21 Ohm DCR 110 mV/A 1:500 Current Sense / Low Frequency Transformer | Future Electronics |
Current Transformer 500:1 30A Primary 0.060A Secondary 50-400Hz PCB Mount | Triad Magnetics CSE187L-P | RS Americas |
Where can I find additional details, specifications and documents for a CSE187L-P?
Additional datasheets, footprints and schematics for CSE187L-P are listed on our Part Details page. You can also find images and similar parts to CSE187L-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSE187L-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSE187L-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSE187L-P fall under?
The CSE187L-P is listed under Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to CSE187L-P when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSE187L-P you can contact the distributor directly for product support, shipping queries etc.
Is the CSE187L-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSE187L-P have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for CSE187L-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSE187L-P often in real-time on the comparison pages.
What if I can't find stock of CSE187L-P?
You can fill out our help required form which you can use to request a quote for CSE187L-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.