Status: | Unknown |
---|---|
Series: | CSE Series |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
DC Resistance | - |
Inductance | - |
ET Constant | 30000Vµs |
Primary Current | 10A |
Transformer Mounting | Through Hole |
Product Range | CSE Series |
Current Transformer, 1:166, 10A, Tht | Newark Electronics |
CURRENT TRANSFORMER, 1:166, 10A, THT | element14 |
CURRENT TRANSFORMER, 1: 166, 10A, THT | Farnell |
CSE Series 23 Ohm DCR 10 A 1:166 Current Sense / Low Frequency Transformer | Future Electronics |
Low Frequency Current Sense Transformer .1 to 10 AMP at 50 to 400Hz | Triad Magnetics CSE186L | RS Americas |
Where can I find additional details, specifications and documents for a CSE186L?
Additional datasheets, footprints and schematics for CSE186L are listed on our Part Details page. You can also find images and similar parts to CSE186L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSE186L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSE186L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSE186L fall under?
The CSE186L is listed under Triad Magnetics Parts.
Can I view similar or alternative parts?
You can view similar parts to CSE186L when available in the Triad Magnetics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSE186L you can contact the distributor directly for product support, shipping queries etc.
Is the CSE186L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSE186L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for CSE186L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSE186L often in real-time on the comparison pages.
What if I can't find stock of CSE186L?
You can fill out our help required form which you can use to request a quote for CSE186L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.