Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Connector Size | M12 |
---|---|
Sensor Connector Gender | Female |
No. of Positions | 4 Positions |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
RoHS Compliant | Yes |
Sensor Connector, M12, Rcpt, 4Pos, Cable | Newark Electronics |
Micro Female, Plastic, Straight Screw Field Wireable 4-pin | Eaton - Cutler Hammer CSDS4 | RS Americas |
Where can I find additional details, specifications and documents for a CSDS4?
Additional datasheets, footprints and schematics for CSDS4 are listed on our Part Details page. You can also find images and similar parts to CSDS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSDS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSDS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSDS4 fall under?
The CSDS4 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to CSDS4 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSDS4 you can contact the distributor directly for product support, shipping queries etc.
Is the CSDS4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSDS4 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CSDS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSDS4 often in real-time on the comparison pages.
What if I can't find stock of CSDS4?
You can fill out our help required form which you can use to request a quote for CSDS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.