Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 15A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0119ohm |
Rds(on) Test Voltage Vgs | 8V |
Threshold Voltage Vgs | 950mV |
Power Dissipation Pd | 6W |
Transistor Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V, N channel synchronous buck NexFET™ power MOSFET, SON 3 mm x 3 mm power block, 15 A | Texas Instruments |
Mosfet, N Channel, 30V, 15A, Son | Newark Electronics |
MOSFET, N CHANNEL, 30V, 15A, SON | element14 |
Where can I find additional details, specifications and documents for a CSD87333Q3D .?
Additional datasheets, footprints and schematics for CSD87333Q3D . are listed on our Part Details page. You can also find images and similar parts to CSD87333Q3D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD87333Q3D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD87333Q3D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD87333Q3D . fall under?
The CSD87333Q3D . is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD87333Q3D . when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD87333Q3D . you can contact the distributor directly for product support, shipping queries etc.
Is the CSD87333Q3D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD87333Q3D . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSD87333Q3D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD87333Q3D . often in real-time on the comparison pages.
What if I can't find stock of CSD87333Q3D .?
You can fill out our help required form which you can use to request a quote for CSD87333Q3D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.