Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -1.2A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.095ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -650mV |
Power Dissipation Pd | 750mW |
Transistor Case Style | DSBGA |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Continuous Drain Current Id P Channel | -1.2A |
Drain Source Voltage Vds P Channel | -20V |
Module Configuration | Dual P Channel |
On Resistance Rds(on) P Channel | 0.145ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Where can I find additional details, specifications and documents for a CSD75205W1015?
Additional datasheets, footprints and schematics for CSD75205W1015 are listed on our Part Details page. You can also find images and similar parts to CSD75205W1015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD75205W1015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD75205W1015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD75205W1015 fall under?
The CSD75205W1015 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CSD75205W1015 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD75205W1015 you can contact the distributor directly for product support, shipping queries etc.
Is the CSD75205W1015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD75205W1015 have stock available?
There is no stock from authorised distributors for CSD75205W1015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD75205W1015 often in real-time on the comparison pages.
What if I can't find stock of CSD75205W1015?
You can fill out our help required form which you can use to request a quote for CSD75205W1015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.