Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 762mm |
External Width - Metric | 508mm |
External Depth - Metric | 274mm |
IP Rating | IP66 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Steel, Grey | Newark Electronics |
Concept Type 4 and 12, Wall Mount, 30.00 x 20.00 x 10.00, Steel, Gray | nVent HOFFMAN CSD302010LG | RS Americas |
Enclosure, Wall Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a C-SD302010LG?
Additional datasheets, footprints and schematics for C-SD302010LG are listed on our Part Details page. You can also find images and similar parts to C-SD302010LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-SD302010LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-SD302010LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-SD302010LG fall under?
The C-SD302010LG is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to C-SD302010LG when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-SD302010LG you can contact the distributor directly for product support, shipping queries etc.
Is the C-SD302010LG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C-SD302010LG have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for C-SD302010LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-SD302010LG often in real-time on the comparison pages.
What if I can't find stock of C-SD302010LG?
You can fill out our help required form which you can use to request a quote for C-SD302010LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.