Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 25A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 15VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
SSR Relay Panel Mount IP00 280VAC25A 35-15VDC Zer | Rapid Electronics |
SSR Relay | Relay Specialties |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom CSD2425 | Newark Electronics |
SSR, 25A, 3.5-15VDC, 24-280VAC, ZERO | Farnell |
Where can I find additional details, specifications and documents for a CSD2425?
Additional datasheets, footprints and schematics for CSD2425 are listed on our Part Details page. You can also find images and similar parts to CSD2425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD2425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD2425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD2425 fall under?
The CSD2425 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CSD2425 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD2425 you can contact the distributor directly for product support, shipping queries etc.
Is the CSD2425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD2425 have stock available?
Authorised distributors including Rapid Electronics, Relay Specialties, Newark Electronics and Farnell have stock available or on a lead time for CSD2425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD2425 often in real-time on the comparison pages.
What if I can't find stock of CSD2425?
You can fill out our help required form which you can use to request a quote for CSD2425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.