Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 610mm |
External Width - Metric | 508mm |
External Depth - Metric | 254mm |
IP Rating | IP66 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Steel, Gray | Newark Electronics |
Concept Type 4 and 12, w/ Window, Wall Mount, 24.00x20.00x10.00, Steel, Gray | nVent HOFFMAN CSD242010W | RS Americas |
Enclosure, Wall Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a CSD242010W?
Additional datasheets, footprints and schematics for CSD242010W are listed on our Part Details page. You can also find images and similar parts to CSD242010W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD242010W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD242010W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD242010W fall under?
The CSD242010W is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to CSD242010W when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD242010W you can contact the distributor directly for product support, shipping queries etc.
Is the CSD242010W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSD242010W have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for CSD242010W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD242010W often in real-time on the comparison pages.
What if I can't find stock of CSD242010W?
You can fill out our help required form which you can use to request a quote for CSD242010W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.