Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 610mm |
External Width - Metric | 406mm |
External Depth - Metric | 254mm |
IP Rating | IP66 |
Body Color | Grey |
RoHS Compliant | Yes |
Concept Type 4 and 12, Steel, Gray, 24.0 x 16.0 x 10.0 in, Steel, Gray | nVent HOFFMAN CSD241610 | RS Americas |
Enclosure, Ip66, Steel, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a C-SD241610?
Additional datasheets, footprints and schematics for C-SD241610 are listed on our Part Details page. You can also find images and similar parts to C-SD241610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-SD241610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-SD241610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-SD241610 fall under?
The C-SD241610 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to C-SD241610 when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-SD241610 you can contact the distributor directly for product support, shipping queries etc.
Is the C-SD241610 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C-SD241610 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for C-SD241610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-SD241610 often in real-time on the comparison pages.
What if I can't find stock of C-SD241610?
You can fill out our help required form which you can use to request a quote for C-SD241610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.