Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 508mm |
External Width - Metric | 610mm |
External Depth - Metric | 254mm |
IP Rating | IP66 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Ip66, Steel, Grey | Newark Electronics |
Concept Single-Door Enclosure, 20.00x24.00x10.00, Gray, Mild Steel, Type 4 | nVent HOFFMAN CSD202410 | RS Americas |
Enclosure, Wall Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a C-SD202410?
Additional datasheets, footprints and schematics for C-SD202410 are listed on our Part Details page. You can also find images and similar parts to C-SD202410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-SD202410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-SD202410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-SD202410 fall under?
The C-SD202410 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to C-SD202410 when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-SD202410 you can contact the distributor directly for product support, shipping queries etc.
Is the C-SD202410 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C-SD202410 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for C-SD202410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-SD202410 often in real-time on the comparison pages.
What if I can't find stock of C-SD202410?
You can fill out our help required form which you can use to request a quote for C-SD202410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.