Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 508mm |
External Width - Metric | 406mm |
External Depth - Metric | 254mm |
IP Rating | IP66 |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Concept, Steel, Gray | Newark Electronics |
Enclosure, Single-Door, 20.00x16.00x10.00, Gray, Mild Steel, Concept | nVent HOFFMAN CSD201610 | RS Americas |
Enclosure, Wall Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a CSD201610?
Additional datasheets, footprints and schematics for CSD201610 are listed on our Part Details page. You can also find images and similar parts to CSD201610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD201610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD201610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD201610 fall under?
The CSD201610 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to CSD201610 when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD201610 you can contact the distributor directly for product support, shipping queries etc.
Is the CSD201610 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSD201610 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for CSD201610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD201610 often in real-time on the comparison pages.
What if I can't find stock of CSD201610?
You can fill out our help required form which you can use to request a quote for CSD201610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.