Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 406mm |
External Width - Metric | 406mm |
External Depth - Metric | 274mm |
IP Rating | IP66 |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Concept, Steel, Grey | Newark Electronics |
Enclosure, Single Door,16.00x16.00x10.00, Gray, Mild Steel, Concept | nVent HOFFMAN CSD161610 | RS Americas |
Enclosure, Wall Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a C-SD161610?
Additional datasheets, footprints and schematics for C-SD161610 are listed on our Part Details page. You can also find images and similar parts to C-SD161610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C-SD161610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C-SD161610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C-SD161610 fall under?
The C-SD161610 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to C-SD161610 when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C-SD161610 you can contact the distributor directly for product support, shipping queries etc.
Is the C-SD161610 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C-SD161610 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for C-SD161610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C-SD161610 often in real-time on the comparison pages.
What if I can't find stock of C-SD161610?
You can fill out our help required form which you can use to request a quote for C-SD161610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.