Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$408.25
|
1
in stock
|
Buy Now | |
Sager
from US$0.39
|
1,942
in stock
|
Buy Now | |
Newark Electronics
from US$544.13
|
1
in stock
|
Buy Now | |
element14
from US$314.73
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
Carlton-Bates
from US$0.57
|
-
|
Buy Now |
Mount Fixing Type | Connector Ring |
---|---|
Mounting Hole Dia | - |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 11.4mm |
Width | 9.4mm |
Height | 6.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mounts Cable Tie Mount, NAT Cable Spacer-Cross | Sager |
Closed Cable Tie Cross Connector | Newark Electronics |
CABLE TIE MOUNT, NYLON 6.6, 9.4MM, NAT | element14 |
Cable Accessories Cable Spacer Cross Nylon 6/6 Natural Bulk | Avnet America |
Cable Spacer, Natural, PA 6.6, Cable Tie, 0.45x0.37 | Panduit CSCS-M | RS Americas |
Spacer, Cable | Carlton-Bates |
Where can I find additional details, specifications and documents for a CSCS-M?
Additional datasheets, footprints and schematics for CSCS-M are listed on our Part Details page. You can also find images and similar parts to CSCS-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSCS-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSCS-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSCS-M fall under?
The CSCS-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to CSCS-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSCS-M you can contact the distributor directly for product support, shipping queries etc.
Is the CSCS-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSCS-M have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CSCS-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSCS-M often in real-time on the comparison pages.
What if I can't find stock of CSCS-M?
You can fill out our help required form which you can use to request a quote for CSCS-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.