Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
No. of Positions | 2 Position, 2Ways |
Approvals / Standards | CE EN UL |
IP Rating | IP65 |
Switch Case | Metal |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Red/green |
SWITCH, E-STOP, RED/GREEN, 1NC/1NO | element14 |
Where can I find additional details, specifications and documents for a CSC2-10?
Additional datasheets, footprints and schematics for CSC2-10 are listed on our Part Details page. You can also find images and similar parts to CSC2-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSC2-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSC2-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSC2-10 fall under?
The CSC2-10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to CSC2-10 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSC2-10 you can contact the distributor directly for product support, shipping queries etc.
Is the CSC2-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSC2-10 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CSC2-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSC2-10 often in real-time on the comparison pages.
What if I can't find stock of CSC2-10?
You can fill out our help required form which you can use to request a quote for CSC2-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.