Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO SPST-NC |
---|---|
No. of Positions | - |
Approvals / Standards | CE EN UL |
IP Rating | IP65 |
Switch Case | Metal |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
CamdenBoss CSC1-70 Key Selector Switch Metal Body Maintained L&R | Rapid Electronics |
SWITCH, E-STOP, SELECTOR SWITCH | Farnell |
Where can I find additional details, specifications and documents for a CSC1-70?
Additional datasheets, footprints and schematics for CSC1-70 are listed on our Part Details page. You can also find images and similar parts to CSC1-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSC1-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSC1-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSC1-70 fall under?
The CSC1-70 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to CSC1-70 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSC1-70 you can contact the distributor directly for product support, shipping queries etc.
Is the CSC1-70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSC1-70 have stock available?
Authorised distributors including Rapid Electronics and Farnell have stock available or on a lead time for CSC1-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSC1-70 often in real-time on the comparison pages.
What if I can't find stock of CSC1-70?
You can fill out our help required form which you can use to request a quote for CSC1-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.