Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.85
Enclosure Material | - |
---|---|
External Height - Metric | 43.637mm |
External Width - Metric | 584.2mm |
For Use With | Cabinet Racks |
External Height - Imperial | 1.718" |
External Width - Imperial | 23" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Chassis Support Bracket, Cabinet Rack, Steel, Per Pair | Newark Electronics |
CHASSIS SUPPORT BRACKET, CABINET RACK, STEEL, PER PAIR | element14 |
Bracket, Steel, 23 in., 1.718 in., 0.250 x 1.000 in., Black | Bud Industries CSB-1354 | RS Americas |
CHASSIS SUPPORT BRKTS_ PAIR | Relay Specialties |
Where can I find additional details, specifications and documents for a CSB1354?
Additional datasheets, footprints and schematics for CSB1354 are listed on our Part Details page. You can also find images and similar parts to CSB1354 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSB1354 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSB1354 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSB1354 fall under?
The CSB1354 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to CSB1354 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSB1354 you can contact the distributor directly for product support, shipping queries etc.
Is the CSB1354 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSB1354 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for CSB1354.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSB1354 often in real-time on the comparison pages.
What if I can't find stock of CSB1354?
You can fill out our help required form which you can use to request a quote for CSB1354 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.