Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Material | Steel |
---|---|
External Height - Metric | 44mm |
External Width - Metric | 330mm |
For Use With | Cabinet Rack |
External Height - Imperial | 1.718" |
Product Range | - |
Chassis Support Bracket, Cabinet Rack, Steel, Per Pair | Newark Electronics |
Bracket, Steel, 13 in., 1.718 in., 0.250 x 1.000 in., Black | Bud Industries CSB-1352 | RS Americas |
CHASSIS SUPPORT BRACKET, CABINET RACK, STEEL, PER PAIR | element14 |
CHASSIS SUPPORT BRKTS_ PAIR | Relay Specialties |
Where can I find additional details, specifications and documents for a CSB-1352?
Additional datasheets, footprints and schematics for CSB-1352 are listed on our Part Details page. You can also find images and similar parts to CSB-1352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSB-1352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSB-1352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSB-1352 fall under?
The CSB-1352 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to CSB-1352 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSB-1352 you can contact the distributor directly for product support, shipping queries etc.
Is the CSB-1352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSB-1352 have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, element14 and Relay Specialties have stock available or on a lead time for CSB-1352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSB-1352 often in real-time on the comparison pages.
What if I can't find stock of CSB-1352?
You can fill out our help required form which you can use to request a quote for CSB-1352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.