Status: | Unknown |
---|---|
Series: | GLOBAL Series |
RoHS: | Unknown |
Connector Type A | Circular Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 3 Positions |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.561ft |
Product Range | GLOBAL Series |
RoHS Compliant | No |
Sensor Cable, Female, 3 Position, Straight | Newark Electronics |
Microcordset, Ac, Str, 3Pin, 3Wire, Red/Bk, Red/Wht, Gn, 2M, Yellow | Eaton - Cutler Hammer CSAS3F3CY2202 | RS Americas |
Connection lead | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CSAS3F3CY2202?
Additional datasheets, footprints and schematics for CSAS3F3CY2202 are listed on our Part Details page. You can also find images and similar parts to CSAS3F3CY2202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSAS3F3CY2202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSAS3F3CY2202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSAS3F3CY2202 fall under?
The CSAS3F3CY2202 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CSAS3F3CY2202 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSAS3F3CY2202 you can contact the distributor directly for product support, shipping queries etc.
Is the CSAS3F3CY2202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSAS3F3CY2202 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for CSAS3F3CY2202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSAS3F3CY2202 often in real-time on the comparison pages.
What if I can't find stock of CSAS3F3CY2202?
You can fill out our help required form which you can use to request a quote for CSAS3F3CY2202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.