Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now |
Frequency | 4.19MHz |
---|---|
Oscillator Mounting | Through Hole |
No. of Pins | 2 Pin, 2Pins |
Resonant Impedance | 30ohm |
Frequency Tolerance | ± 0.5% |
Product Range | - |
Frequency Stability | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
SVHC | Lead titanium zirconium oxide (15-Jan-2018) |
Accuracy | ± 0.5% |
Capacitance Tolerance ± | ± 0.5% |
External Depth | 5mm |
External Length / Height | 7.5mm |
External Width | 10mm |
Height | 7.5mm |
Lead Length | 5mm |
Lead Spacing | 5mm |
Operating Temperature Range | -20°C to +80°C |
Resonant Frequency | 4.19MHz |
Tolerance + | 0.5% |
Tolerance - | 0.5% |
Voltage Rating | 6V |
RESONATOR, 4.19MHZ | Farnell |
Where can I find additional details, specifications and documents for a CSALF4M19G55-B0?
Additional datasheets, footprints and schematics for CSALF4M19G55-B0 are listed on our Part Details page. You can also find images and similar parts to CSALF4M19G55-B0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSALF4M19G55-B0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSALF4M19G55-B0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSALF4M19G55-B0 fall under?
The CSALF4M19G55-B0 is listed under Electronic & Electrical Components > Crystals & Oscillators > Resonators.
Can I view similar or alternative parts?
You can view similar parts to CSALF4M19G55-B0 when available in the Resonators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSALF4M19G55-B0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSALF4M19G55-B0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSALF4M19G55-B0 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CSALF4M19G55-B0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSALF4M19G55-B0 often in real-time on the comparison pages.
What if I can't find stock of CSALF4M19G55-B0?
You can fill out our help required form which you can use to request a quote for CSALF4M19G55-B0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.