Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS Polycarbonate |
External Height - Metric | 50mm |
External Width - Metric | 75mm |
External Depth - Metric | 125mm |
IP Rating | IP54 |
Body Colour | Grey Transparent |
NEMA Rating | - |
External Height - Imperial | 1.969" |
External Width - Imperial | 2.953" |
External Depth - Imperial | 4.921" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 85°C |
1102 Series Case, Grey, 125x75x50 | RS |
Enclosure, Universal, Ip54, Multipurpose, 50 Mm, 75 Mm, 125 Mm Rohs Compliant: Yes |Camdenboss CSACTT003 | Newark Electronics |
ENCLOSURE, UNIVERSAL, ABS, GREY | element14 |
Where can I find additional details, specifications and documents for a CSACTT003?
Additional datasheets, footprints and schematics for CSACTT003 are listed on our Part Details page. You can also find images and similar parts to CSACTT003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSACTT003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSACTT003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSACTT003 fall under?
The CSACTT003 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CSACTT003 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSACTT003 you can contact the distributor directly for product support, shipping queries etc.
Is the CSACTT003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSACTT003 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSACTT003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSACTT003 often in real-time on the comparison pages.
What if I can't find stock of CSACTT003?
You can fill out our help required form which you can use to request a quote for CSACTT003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.