Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS Polycarbonate |
External Height - Metric | 40mm |
External Width - Metric | 60mm |
External Depth - Metric | 110mm |
IP Rating | IP54 |
Body Colour | Grey Transparent |
NEMA Rating | - |
External Height - Imperial | 1.575" |
External Width - Imperial | 2.362" |
External Depth - Imperial | 4.331" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 85°C |
Enclosure, Universal, Ip54, Multipurpose, 40 Mm, 60 Mm, 110 Mm Rohs Compliant: Yes |Camdenboss CSACTT002 | Newark Electronics |
ENCLOSURE, UNIVERSAL, ABS, GREY | element14 |
1102 Series Case, Grey, 110x60x40 | RS |
Where can I find additional details, specifications and documents for a CSACTT002?
Additional datasheets, footprints and schematics for CSACTT002 are listed on our Part Details page. You can also find images and similar parts to CSACTT002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSACTT002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSACTT002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSACTT002 fall under?
The CSACTT002 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CSACTT002 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSACTT002 you can contact the distributor directly for product support, shipping queries etc.
Is the CSACTT002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSACTT002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CSACTT002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSACTT002 often in real-time on the comparison pages.
What if I can't find stock of CSACTT002?
You can fill out our help required form which you can use to request a quote for CSACTT002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.