Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS Polycarbonate |
External Height - Metric | 35mm |
External Width - Metric | 50mm |
External Depth - Metric | 90mm |
IP Rating | IP54 |
Body Colour | Grey Transparent |
NEMA Rating | - |
External Height - Imperial | 1.378" |
External Width - Imperial | 1.969" |
External Depth - Imperial | 3.543" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 85°C |
1102 Series Case, Grey, 90x50x35 | RS |
Enclosure, Universal, Ip54, Multipurpose, 35 Mm, 50 Mm, 90 Mm Rohs Compliant: Yes |Camdenboss CSACTT001 | Newark Electronics |
CamdenBoss CSACTT001 1100 Series ABS UL94-VO 90x 50 x 35mm Transparent Top | Rapid Electronics |
ENCLOSURE, UNIVERSAL, ABS, GREY | element14 |
Camdenboss 1100 Series Recessed Electronics Multipurpose Enclosure, Solid Lid, 50x90x35mm, Light Grey, ABS, UL 94 HB | Distrelec |
Where can I find additional details, specifications and documents for a CSACTT001?
Additional datasheets, footprints and schematics for CSACTT001 are listed on our Part Details page. You can also find images and similar parts to CSACTT001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSACTT001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSACTT001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSACTT001 fall under?
The CSACTT001 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CSACTT001 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSACTT001 you can contact the distributor directly for product support, shipping queries etc.
Is the CSACTT001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSACTT001 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Distrelec have stock available or on a lead time for CSACTT001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSACTT001 often in real-time on the comparison pages.
What if I can't find stock of CSACTT001?
You can fill out our help required form which you can use to request a quote for CSACTT001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.