Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 75mm |
External Width - Metric | 115mm |
External Depth - Metric | 190mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.953" |
External Width - Imperial | 4.528" |
External Depth - Imperial | 7.48" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 85°C |
Enclosure, Universal, Ip54, Multipurpose, 75 Mm, 115 Mm, 190 Mm Rohs Compliant: Yes |Camdenboss CSACST005 | Newark Electronics |
ENCLOSURE, UNIVERSAL, ABS, GREY | element14 |
1101 Series Case, Grey, 190x115x75 | RS |
CamdenBoss CSACST005 1100 Series ABS UL94-V0 Solid Top 190 x 115 x 75mm Grey | Rapid Electronics |
Where can I find additional details, specifications and documents for a CSACST005?
Additional datasheets, footprints and schematics for CSACST005 are listed on our Part Details page. You can also find images and similar parts to CSACST005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSACST005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSACST005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSACST005 fall under?
The CSACST005 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CSACST005 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSACST005 you can contact the distributor directly for product support, shipping queries etc.
Is the CSACST005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSACST005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for CSACST005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSACST005 often in real-time on the comparison pages.
What if I can't find stock of CSACST005?
You can fill out our help required form which you can use to request a quote for CSACST005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.