Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 50mm |
External Width - Metric | 75mm |
External Depth - Metric | 125mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.969" |
External Width - Imperial | 2.953" |
External Depth - Imperial | 4.921" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 85°C |
1101 Series Case, Grey, 125x75x50 | RS |
Multipurpose Enclosure, Abs, Grey | Newark Electronics |
ENCLOSURE, UNIVERSAL, ABS, GREY | element14 |
Camdenboss 1100 Series Recessed Electronics Multipurpose Enclosure, Solid Lid, 75x125x50mm, Light Grey, ABS, UL 94 HB | Distrelec |
Where can I find additional details, specifications and documents for a CSACST003?
Additional datasheets, footprints and schematics for CSACST003 are listed on our Part Details page. You can also find images and similar parts to CSACST003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSACST003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSACST003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSACST003 fall under?
The CSACST003 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CSACST003 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSACST003 you can contact the distributor directly for product support, shipping queries etc.
Is the CSACST003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSACST003 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for CSACST003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSACST003 often in real-time on the comparison pages.
What if I can't find stock of CSACST003?
You can fill out our help required form which you can use to request a quote for CSACST003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.