Status: | Unknown |
---|---|
Series: | Pan-Lug CS Series |
RoHS: | Compliant |
Product Range | Pan-Lug CS Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 4AWG |
Terminal Type | Mechanical Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
RoHS Compliant | Yes |
Lug Connector, 14 - 4 AWG, CU Conductor, Straight Tongue, Hex Head Screw, Copper | Carlton-Bates |
MECHANICAL LUG, 1/4", SCREW, 4AWG | Farnell |
Terminal, Mechanical Lug, M6, 4Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a CSA70-14-CY?
Additional datasheets, footprints and schematics for CSA70-14-CY are listed on our Part Details page. You can also find images and similar parts to CSA70-14-CY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSA70-14-CY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSA70-14-CY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSA70-14-CY fall under?
The CSA70-14-CY is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to CSA70-14-CY when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSA70-14-CY you can contact the distributor directly for product support, shipping queries etc.
Is the CSA70-14-CY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CSA70-14-CY have stock available?
Authorised distributors including Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for CSA70-14-CY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSA70-14-CY often in real-time on the comparison pages.
What if I can't find stock of CSA70-14-CY?
You can fill out our help required form which you can use to request a quote for CSA70-14-CY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.