Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 50A |
Connector Body Material | Steel Body |
Voltage Rating VAC | 250V |
Connector Mounting | Panel Mount |
Gender | Plug |
RoHS Compliant | No |
Twist-Lock(R), 2 pole, 3 wire, 3 pole, 4 wire, Flanged Inlets | Hubbell Wiring Device-Kellems CS8375 | RS Americas |
Heavy Duty Power Connectors | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inlet 50A 3P4W 3Phase 250V Californiasty |Molex CS8375 | Newark Electronics |
Safeway Single Flanged Inlet with California Style Locking Blade 3 Pole/4 Wire Non-NEMA 3-Phase 250V | Avnet America |
Where can I find additional details, specifications and documents for a CS8375?
Additional datasheets, footprints and schematics for CS8375 are listed on our Part Details page. You can also find images and similar parts to CS8375 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8375 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8375 fall under?
The CS8375 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to CS8375 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8375 you can contact the distributor directly for product support, shipping queries etc.
Is the CS8375 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS8375 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for CS8375.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8375 often in real-time on the comparison pages.
What if I can't find stock of CS8375?
You can fill out our help required form which you can use to request a quote for CS8375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.