Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 50A |
Connector Colour | Black |
Connector Body Material | Plastic Body |
Voltage Rating VAC | 250V |
Connector Mounting | Wall Mount |
RoHS Compliant | Yes |
Locking Receptacle, 50 A, 250 VAC, Non-NEMA, 3 Pole, Black, Screw Terminal | Hubbell Wiring Device-Kellems CS8369 | RS Americas |
Connector, Power Entry, Receptacle, 50A | Newark Electronics |
Heavy Duty Power Connectors | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CS8369?
Additional datasheets, footprints and schematics for CS8369 are listed on our Part Details page. You can also find images and similar parts to CS8369 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8369 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8369 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8369 fall under?
The CS8369 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to CS8369 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8369 you can contact the distributor directly for product support, shipping queries etc.
Is the CS8369 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS8369 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for CS8369.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8369 often in real-time on the comparison pages.
What if I can't find stock of CS8369?
You can fill out our help required form which you can use to request a quote for CS8369 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.