CS8269 Electrical Connectors & Power Strips by Hubbell

CONN, MAINS RCPT, 50A, 250V, BLACK, 2P3W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$133.74

Distributor Stock
Logo for Newark
Newark
from US$142.00
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$140.33
10
in stock
Buy Now
Logo for Sager
Sager
from US$133.74
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Type Power Entry
Current Rating 50A
Connector Colour Black
Connector Body Material Phenolic Body
Voltage Rating VAC 250V
Connector Mounting Panel Mount
RoHS Compliant Yes

Alternative Descriptions

Conn, Mains Rcpt, 50A, 250V, Black, 2P3W | Newark Electronics
Heavy Duty Power Connectors | Sager


CS8269 Connectors by Molex

RECEPTACLE 50A 2P3W 250V CALIFORNIASTYLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

CS8269 | Avnet America

CS8269 Connectors by Legrand

REC CA STYL 50A/250V T/L

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CS8269?

Additional datasheets, footprints and schematics for CS8269 are listed on our Part Details page. You can also find images and similar parts to CS8269 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CS8269 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8269 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CS8269 fall under?

The CS8269 is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.

Can I view similar or alternative parts?

You can view similar parts to CS8269 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CS8269 you can contact the distributor directly for product support, shipping queries etc.

Is the CS8269 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CS8269 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Sager and Avnet America have stock available or on a lead time for CS8269.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CS8269 often in real-time on the comparison pages.

What if I can't find stock of CS8269?

You can fill out our help required form which you can use to request a quote for CS8269 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay