Status: | Unknown |
---|---|
Series: | Twist Lock Series |
RoHS: | Unknown |
Connector Type | - |
---|---|
Current Rating | 50A |
Connector Colour | Black White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 480V |
Product Range | Twist Lock Series |
Gender | Plug |
Twist-Locking Plug, 50 A/480 V, 6-10 AWG, Screw Terminal, Insulgrip Series | Hubbell Wiring Device-Kellems CS8165C | RS Americas |
Connector, Power Entry, Plug, 50A | Newark Electronics |
CONNECTOR, POWER ENTRY, PLUG, 50A | element14 |
Heavy Duty Power Connectors | Sager |
Where can I find additional details, specifications and documents for a CS8165C?
Additional datasheets, footprints and schematics for CS8165C are listed on our Part Details page. You can also find images and similar parts to CS8165C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS8165C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS8165C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS8165C fall under?
The CS8165C is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to CS8165C when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS8165C you can contact the distributor directly for product support, shipping queries etc.
Is the CS8165C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS8165C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for CS8165C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS8165C often in real-time on the comparison pages.
What if I can't find stock of CS8165C?
You can fill out our help required form which you can use to request a quote for CS8165C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.