Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
No stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 594kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 40V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck Switching |
IC, VOLTAGE REGULATOR | Farnell |
Where can I find additional details, specifications and documents for a CS51413EDR8G?
Additional datasheets, footprints and schematics for CS51413EDR8G are listed on our Part Details page. You can also find images and similar parts to CS51413EDR8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS51413EDR8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS51413EDR8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS51413EDR8G fall under?
The CS51413EDR8G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to CS51413EDR8G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS51413EDR8G you can contact the distributor directly for product support, shipping queries etc.
Is the CS51413EDR8G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS51413EDR8G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CS51413EDR8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS51413EDR8G often in real-time on the comparison pages.
What if I can't find stock of CS51413EDR8G?
You can fill out our help required form which you can use to request a quote for CS51413EDR8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.