Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$27.31
|
21
in stock
|
Buy Now | |
element14
from US$41.03
|
21
in stock
|
Buy Now | |
Farnell
from US$59.37
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.43
|
20
in stock
|
Buy Now | |
Future Electronics
from US$42.82
|
-
|
Buy Now | |
RS Americas
from US$40.98
|
-
|
Buy Now | |
Relay Specialties
from US$39.59
|
-
|
Buy Now |
Vandal Resistant Switch, Spst, 1A, 24Vdc | Newark Electronics |
VANDAL RESISTANT SWITCH, SPST, 1A, 24VDC | element14 |
Switch: capacitive | Transfer Multisort Elektronik |
CS Series 24 V 1 A SPST-NO Illuminated Capacitive Anti-Vandal Switch | Future Electronics |
Anti-Vandal Switch, SPST, OFF-ON, 1A, 24V DC, 150 mm Wire Leads w/ Conn., IP68 | E-Switch CS4L2FP | RS Americas |
Anti-Vandal Switch,Cap,IllumPanel Mount, Front, SPST-NORound, Button, Flush | Relay Specialties |
Where can I find additional details, specifications and documents for a CS4L2FP?
Additional datasheets, footprints and schematics for CS4L2FP are listed on our Part Details page. You can also find images and similar parts to CS4L2FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS4L2FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS4L2FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS4L2FP fall under?
The CS4L2FP is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to CS4L2FP when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS4L2FP you can contact the distributor directly for product support, shipping queries etc.
Is the CS4L2FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS4L2FP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for CS4L2FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS4L2FP often in real-time on the comparison pages.
What if I can't find stock of CS4L2FP?
You can fill out our help required form which you can use to request a quote for CS4L2FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.