Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Delay Processor |
---|---|
Supply Voltage Range | 3.13V to 3.46V |
Control Interface | I2C SPI |
Audio IC Case Style | LQFP |
No. of Pins | 100Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Core Supply Voltage Max | 1.89V |
Core Supply Voltage Min | 1.71V |
DSP Case Style | LQFP |
Embedded Interface Type | I2C SPI |
Frequency | 147MHz |
No. of Bits | 32bit |
No. of I/O's | 19I/O's |
Audio Processor 100-Pin LQFP | Avnet America |
Where can I find additional details, specifications and documents for a CS47048C-CQZ?
Additional datasheets, footprints and schematics for CS47048C-CQZ are listed on our Part Details page. You can also find images and similar parts to CS47048C-CQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS47048C-CQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS47048C-CQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS47048C-CQZ fall under?
The CS47048C-CQZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to CS47048C-CQZ when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS47048C-CQZ you can contact the distributor directly for product support, shipping queries etc.
Is the CS47048C-CQZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS47048C-CQZ have stock available?
Authorised distributors including Avnet America and Avnet Silica have stock available or on a lead time for CS47048C-CQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS47048C-CQZ often in real-time on the comparison pages.
What if I can't find stock of CS47048C-CQZ?
You can fill out our help required form which you can use to request a quote for CS47048C-CQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.