Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | LQFP |
No. of Pins | 48Pins |
No. of Input Channels | 9Channels |
No. of Output Channels | 3Channels |
ADC / DAC Resolution | 20bit |
ADCs / DACs Signal to Noise Ratio | 70dB |
IC Interface Type | Serial |
Supply Voltage Range | 3.135V to 3.465V 4.75V to 5.25V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a CS4299-JQZ?
Additional datasheets, footprints and schematics for CS4299-JQZ are listed on our Part Details page. You can also find images and similar parts to CS4299-JQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS4299-JQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS4299-JQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS4299-JQZ fall under?
The CS4299-JQZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to CS4299-JQZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS4299-JQZ you can contact the distributor directly for product support, shipping queries etc.
Is the CS4299-JQZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS4299-JQZ have stock available?
There is no stock from authorised distributors for CS4299-JQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS4299-JQZ often in real-time on the comparison pages.
What if I can't find stock of CS4299-JQZ?
You can fill out our help required form which you can use to request a quote for CS4299-JQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.