Status: | Unknown |
---|---|
Series: | CS Series |
RoHS: | Compliant |
Prices starting from US$186.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$186.47
|
No stock
|
Buy Now |
Product Range | CS Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 6AWG |
Terminal Type | Mechanical Lug |
Stud Size - Imperial | 3/16" |
Insulation | Non Insulated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CS35-36SL-CY?
Additional datasheets, footprints and schematics for CS35-36SL-CY are listed on our Part Details page. You can also find images and similar parts to CS35-36SL-CY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS35-36SL-CY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS35-36SL-CY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS35-36SL-CY fall under?
The CS35-36SL-CY is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to CS35-36SL-CY when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS35-36SL-CY you can contact the distributor directly for product support, shipping queries etc.
Is the CS35-36SL-CY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CS35-36SL-CY have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CS35-36SL-CY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS35-36SL-CY often in real-time on the comparison pages.
What if I can't find stock of CS35-36SL-CY?
You can fill out our help required form which you can use to request a quote for CS35-36SL-CY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.